Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 5Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Packaging | Each |
Product Range | - |
Common Mode Ratio | 1000 |
Data Rate Max | 5Mbps |
Optocoupler, Schmitt Trigger, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH6731?
Additional datasheets, footprints and schematics for SFH6731 are listed on our Part Details page. You can also find images and similar parts to SFH6731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6731 fall under?
The SFH6731 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6731 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6731 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6731 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6731 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SFH6731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6731 often in real-time on the comparison pages.
What if I can't find stock of SFH6731?
You can fill out our help required form which you can use to request a quote for SFH6731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.