Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 4kV |
Data Rate | 5Mbaud |
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage VF Max | 1.75V |
Input Current | 5mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 15V |
Output Voltage Max | 2.4V |
OPTOCOUPLER, SCHMITT TRIGGER O/P | element14 |
Optocoupler, Schmitt Trigger, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH6721T?
Additional datasheets, footprints and schematics for SFH6721T are listed on our Part Details page. You can also find images and similar parts to SFH6721T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6721T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6721T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6721T fall under?
The SFH6721T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6721T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6721T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6721T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6721T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SFH6721T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6721T often in real-time on the comparison pages.
What if I can't find stock of SFH6721T?
You can fill out our help required form which you can use to request a quote for SFH6721T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.