SFH6720T Optoelectronics, LEDs & Displays by Vishay Intertechnology

OPTOCOUPLER SCHMITT TRIGGER O/P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The single channel 5 Mb/s SFH6720 and SFH6721 high speed optocoupler consists of a GaAlAs infrared emitting diode, optically coupled with an integrated photo detector. The detector incorporates a Schmitt-trigger stage for improved noise immunity. A Faraday shield provides a common mode transient immunity of 1000 V/μs at VCM = 50 V for SFH6720 and 2500 V/μs at VCM = 400 V for SFH6721.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$1.12
-
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Isolation Voltage 4kV
Data Rate 5Mbaud
Optocoupler Case Style SOIC
No. of Pins 8Pins
Product Range -
SVHC No SVHC (15-Jan-2018)
Forward Voltage VF Max 1.75V
Input Current 5mA
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Optocoupler Output Type Schmitt Trigger
Output Voltage 15V
Output Voltage Max 2.4V

Alternative Descriptions

OPTOCOUPLER, SCHMITT TRIGGER O/P | element14
Optocoupler, Schmitt Trigger, 5300Vrms | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFH6720T?

Additional datasheets, footprints and schematics for SFH6720T are listed on our Part Details page. You can also find images and similar parts to SFH6720T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFH6720T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6720T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFH6720T fall under?

The SFH6720T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to SFH6720T when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6720T you can contact the distributor directly for product support, shipping queries etc.

Is the SFH6720T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFH6720T have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SFH6720T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFH6720T often in real-time on the comparison pages.

What if I can't find stock of SFH6720T?

You can fill out our help required form which you can use to request a quote for SFH6720T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay