Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 600% |
Packaging | Each |
Product Range | - |
Optocoupler, Photo Darlington, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH655A?
Additional datasheets, footprints and schematics for SFH655A are listed on our Part Details page. You can also find images and similar parts to SFH655A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH655A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH655A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH655A fall under?
The SFH655A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH655A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH655A you can contact the distributor directly for product support, shipping queries etc.
Is the SFH655A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH655A have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SFH655A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH655A often in real-time on the comparison pages.
What if I can't find stock of SFH655A?
You can fill out our help required form which you can use to request a quote for SFH655A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.