Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
3,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
5,498
in stock
|
Buy Now | |
element14
from US$0.88
|
3,526
in stock
|
Buy Now | |
RS
from US$1.21
|
1,996
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
Fall Time tf | 5.5µs |
Forward Current If(AV) | 10mA |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 300V |
Rise Time | 2.5µs |
Row Pitch | 9mm |
Optocoupler, H/V, Transistor O/P | Newark Electronics |
OPTOCOUPLER, H/V, TRANSISTOR O/P | element14 |
DIP-6 CPLR W.BASE 63-125% CTR-e3 | RS |
OPTOCPLR 6PIN 63-125% CTR | TTI Europe |
OPTOCOUPLER BASE CONN. 63-125% | Rutronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Optoisolater | RS Americas |
Where can I find additional details, specifications and documents for a SFH640-2?
Additional datasheets, footprints and schematics for SFH640-2 are listed on our Part Details page. You can also find images and similar parts to SFH640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH640-2 fall under?
The SFH640-2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH640-2 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH640-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for SFH640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH640-2 often in real-time on the comparison pages.
What if I can't find stock of SFH640-2?
You can fill out our help required form which you can use to request a quote for SFH640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.