Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 5.3kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.8V |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 20V |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a SFH636?
Additional datasheets, footprints and schematics for SFH636 are listed on our Part Details page. You can also find images and similar parts to SFH636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH636 fall under?
The SFH636 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH636 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH636 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH636 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SFH636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH636 often in real-time on the comparison pages.
What if I can't find stock of SFH636?
You can fill out our help required form which you can use to request a quote for SFH636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.