SFH6345-X017T Optocouplers by Vishay Intertechnology

Analog High Speed Coupler, High Noise Immunity, 1 MBd, 15 kV/µs

Status: Unknown
Series: SFH6345
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
3,363
in stock
Buy Now
Logo for element14
element14
from US$1.08
3,363
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.67
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
892
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
11,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.72
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Features

High-speed optocoupler without base connection
Isolation test voltage: 5300 VRMS
GaAlAs emitter
Applications
Data communications
IGBT drivers
Programmable controllers

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

OPTOCOUPLER, TRANSISTOR, 5.3KV | element14
Optocoupler, Phototrans, 5.3Kv, Smdip-8 | Newark Electronics
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R | EBV Elektronik
High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>30% | Future Electronics
OPTOCPLR 8PIN | TTI Europe
HIGHSPEED OPTOCOUPLER 1MBD, VDE | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFH6345-X017T?

Additional datasheets, footprints and schematics for SFH6345-X017T are listed on our Part Details page. You can also find images and similar parts to SFH6345-X017T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFH6345-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6345-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFH6345-X017T fall under?

The SFH6345-X017T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to SFH6345-X017T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6345-X017T you can contact the distributor directly for product support, shipping queries etc.

Is the SFH6345-X017T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SFH6345-X017T have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and EBV Elektronik have stock available or on a lead time for SFH6345-X017T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFH6345-X017T often in real-time on the comparison pages.

What if I can't find stock of SFH6345-X017T?

You can fill out our help required form which you can use to request a quote for SFH6345-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay