Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
3,995
in stock
|
Buy Now | |
Farnell
from US$0.92
|
3,495
in stock
|
Buy Now | |
element14
from US$0.98
|
3,475
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
285
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,850
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now |
High-speed optocoupler without base connection |
Isolation test voltage: 5300 VRMS |
GaAlAs emitter |
Applications |
---|
Data communications |
IGBT drivers |
Programmable controllers |
Agency Certificates and Approvals (*.pdf) |
---|
CQC Certificate 13001088690 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 40010622 |
Datasheet |
---|
SFH6345 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Product Literature |
---|
Tradeshow Brochure |
Opto Coupler | Newark Electronics |
OPTO COUPLER | Farnell |
Optocoupler DC-IN 1-CH Trans W/Base DC-O | RS |
SFH6345 DC Input Transistor Output Optocoupler, Through Hole, 8-Pin PDIP | Vishay / Small Signal & Opto Products (SSP) SFH6345 | RS Americas |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP | EBV Elektronik |
SFH6345 Series Single Channel 25 V 5300 Vrms High Speed Optocoupler - DIP-8 | Future Electronics |
OPTOCPLR 8PIN 1MB HIGH CMR | TTI Europe |
Where can I find additional details, specifications and documents for a SFH6345?
Additional datasheets, footprints and schematics for SFH6345 are listed on our Part Details page. You can also find images and similar parts to SFH6345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6345 fall under?
The SFH6345 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6345 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6345 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6345 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and RS Americas have stock available or on a lead time for SFH6345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6345 often in real-time on the comparison pages.
What if I can't find stock of SFH6345?
You can fill out our help required form which you can use to request a quote for SFH6345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.