Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
890
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
34,000
in stock
|
Buy Now | |
Rutronik
from US$0.54
|
18,000
in stock
|
Buy Now | |
RS
from US$1.12
|
1,794
in stock
|
Buy Now | |
element14
from US$1.00
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
97
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 4kV |
CTR Min | 15% |
Collector Emitter Voltage V(br)ceo | 25V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Current Transfer Ratio Min | 15% |
Current Transfer Ratio Typ | 15% |
External Depth | 5.84mm |
External Length / Height | 3.18mm |
External Width | 6.1mm |
Fall Time tf | 0.5µs |
Forward Current If(AV) | 16mA |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 25V |
Rise Time | 0.5µs |
OPTOCPLR 8PIN SOIC 1MB | TTI Europe |
HIGHSPEED COUPLER 1MBD,SOIC8 | Rutronik |
SOIC-8 CPLR NO BASE 1MBD -e3 | RS |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
Optocoupler, Smd, Transistor O/P | Newark Electronics |
SFH6343T Series Single Channel 25 V 4000 Vrms High Speed Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFH6343T?
Additional datasheets, footprints and schematics for SFH6343T are listed on our Part Details page. You can also find images and similar parts to SFH6343T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6343T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6343T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6343T fall under?
The SFH6343T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6343T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6343T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6343T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6343T have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, element14 and Farnell have stock available or on a lead time for SFH6343T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6343T often in real-time on the comparison pages.
What if I can't find stock of SFH6343T?
You can fill out our help required form which you can use to request a quote for SFH6343T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.