Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
1,055
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
58,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,337
in stock
|
Buy Now | |
element14
from US$0.59
|
3,337
in stock
|
Buy Now | |
Farnell
from US$0.56
|
3,337
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,384
in stock
|
Buy Now | |
Micros
from US$0.31
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Product Range | - |
CTR 100-320 %, 55V, SMD4 | TTI Europe |
Transistor Output Optocoupler, Ac Input, 1, 5.3 Kv, 100 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Vishay SFH6286-3T | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Transistor O/P 1-CH | RS |
Single-Channel  CTR 50-320%  Vce 55V Uiso  5,3kV NPN Phototransistor | Micros |
OPTOCOUPLER 100-320%, AC INPUT | Rutronik |
SFH6286 Series 5300 Vrms 55 V Phototransistor Output Optocoupler - SMD-4 | Future Electronics |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFH6286-3T?
Additional datasheets, footprints and schematics for SFH6286-3T are listed on our Part Details page. You can also find images and similar parts to SFH6286-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6286-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6286-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6286-3T fall under?
The SFH6286-3T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6286-3T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6286-3T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6286-3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6286-3T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SFH6286-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6286-3T often in real-time on the comparison pages.
What if I can't find stock of SFH6286-3T?
You can fill out our help required form which you can use to request a quote for SFH6286-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.