Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
3,010
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
22,842
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
11,100
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
2,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,895
in stock
|
Buy Now | |
element14
from US$0.35
|
2,561
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,559
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
21
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTOCPLR AC INPT 100-320% DIP4 | TTI Europe |
Optocoupler Transistor O/P 1-CH | RS |
OPTOCOUPLER 100-320% AC INPUT | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
SFH620A Series Single Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
Vishay Optocoupler 70 V | Distrelec |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH620A-3?
Additional datasheets, footprints and schematics for SFH620A-3 are listed on our Part Details page. You can also find images and similar parts to SFH620A-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH620A-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH620A-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH620A-3 fall under?
The SFH620A-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH620A-3 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH620A-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH620A-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH620A-3 have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for SFH620A-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH620A-3 often in real-time on the comparison pages.
What if I can't find stock of SFH620A-3?
You can fill out our help required form which you can use to request a quote for SFH620A-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.