Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,919
in stock
|
Buy Now | |
element14
from US$0.26
|
2,919
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
582
in stock
|
Buy Now | |
Conrad
from US$0.74
|
303
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4 | element14 |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Collector current: 100 mA | Conrad |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCPLR AC INPT 40-125% DIP4 | TTI Europe |
Where can I find additional details, specifications and documents for a SFH620A-1?
Additional datasheets, footprints and schematics for SFH620A-1 are listed on our Part Details page. You can also find images and similar parts to SFH620A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH620A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH620A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH620A-1 fall under?
The SFH620A-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH620A-1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH620A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH620A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH620A-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Conrad and EBV Elektronik have stock available or on a lead time for SFH620A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH620A-1 often in real-time on the comparison pages.
What if I can't find stock of SFH620A-1?
You can fill out our help required form which you can use to request a quote for SFH620A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.