Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
5,815
in stock
|
Buy Now | |
element14
from US$0.44
|
4,815
in stock
|
Buy Now | |
Farnell
from US$0.42
|
4,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
4,516
in stock
|
Buy Now | |
RS
from US$0.42
|
2,140
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
440
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN IEC UL |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
Forward Current If(AV) | 10mA |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
SFH6206 Series Single Channel 70V 5300Vrms SMT Phototransistor Optocoupler DIP-4 | Future Electronics |
Optocoupler, Transistor, 5.3Kv, Dip-4 | Newark Electronics |
OPTOCOUPLER, SMD | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler AC-IN 1-CH Trans DC-OUT | RS |
Vishay Optocoupler 70V | Distrelec |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | EBV Elektronik |
OPTOCOUPLER 63-200%, AC-INPUT | Rutronik |
OPTOCPLR DIL4 SMD 63-200% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a SFH6206-2T?
Additional datasheets, footprints and schematics for SFH6206-2T are listed on our Part Details page. You can also find images and similar parts to SFH6206-2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6206-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6206-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6206-2T fall under?
The SFH6206-2T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6206-2T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6206-2T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6206-2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6206-2T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SFH6206-2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6206-2T often in real-time on the comparison pages.
What if I can't find stock of SFH6206-2T?
You can fill out our help required form which you can use to request a quote for SFH6206-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.