SFH6206-2 Optoelectronics, LEDs & Displays by Vishay Intertechnology

OPTOCOUPLER TRANSISTOR O/P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
5,633
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
5,633
in stock
Buy Now
Logo for element14
element14
from US$0.42
5,633
in stock
Buy Now
Logo for RS
RS
from US$0.81
3,857
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.37
2,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.49
1,658
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
1,658
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style SOIC
No. of Pins 4Pins
Forward Current If Max 60mA
Isolation Voltage 5.3kV
CTR Min 63%
Collector Emitter Voltage V(br)ceo 70V
Product Range -
SVHC No SVHC (15-Jan-2019)
Input Current 60mA
Operating Temperature Max 100°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +100°C
Optocoupler Output Type Phototransistor
Output Voltage 70V

Alternative Descriptions

Optocoupler, Transistor O/P | Newark Electronics
OPTOCOUPLER, TRANSISTOR O/P | element14
SMD-4 CPLR 63-200% CTR -e3 | RS
VISHAY SEMICONDUCTOR SFH6206-2 | Rapid Electronics
SFH6206 Series 1 Channel 5300 Vrms SMT Phototransistor Optocoupler - SMD-4 | Future Electronics
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFH6206-2?

Additional datasheets, footprints and schematics for SFH6206-2 are listed on our Part Details page. You can also find images and similar parts to SFH6206-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFH6206-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6206-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFH6206-2 fall under?

The SFH6206-2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to SFH6206-2 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6206-2 you can contact the distributor directly for product support, shipping queries etc.

Is the SFH6206-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFH6206-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for SFH6206-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFH6206-2 often in real-time on the comparison pages.

What if I can't find stock of SFH6206-2?

You can fill out our help required form which you can use to request a quote for SFH6206-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay