SFH618A-4 Optoelectronics, LEDs & Displays by Vishay Intertechnology

OPTOCOUPLER TRANSISTOR O/P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for RS
RS
from US$0.54
3,280
in stock
Buy Now
Logo for element14
element14
from US$0.64
19,634
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
17,814
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.46
17,814
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.24
3,150
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.24
965
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
-
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style DIP
No. of Pins 4Pins
Forward Current If Max 60mA
Isolation Voltage 5.3kV
CTR Min 160%
Collector Emitter Voltage V(br)ceo 55V
Product Range -
SVHC No SVHC (15-Jan-2019)
Approval Bodies BS EN IEC UL
Current Transfer Ratio Min 160%
Current Transfer Ratio Typ 160%
Forward Current If(AV) 1mA
Input Current 5mA
Operating Temperature Max 100°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +100°C
Optocoupler Output Type Phototransistor
Output Voltage 55V

Alternative Descriptions

OPTOCOUPLER, TRANSISTOR O/P | element14
Optocoupler, Transistor O/P | Newark Electronics
Optocoupler DC-IN 1-CH Trans DC-OUT | RS
Optoc 5,3kV 55V 50mA 160..320% DIP4 | Schukat Electronic
SFH618A Series 5300 Vrms Through Hole Optocoupler Phototransistor - DIP-4 | Future Electronics
Optocoupler | Transfer Multisort Elektronik
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFH618A-4?

Additional datasheets, footprints and schematics for SFH618A-4 are listed on our Part Details page. You can also find images and similar parts to SFH618A-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFH618A-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH618A-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFH618A-4 fall under?

The SFH618A-4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to SFH618A-4 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFH618A-4 you can contact the distributor directly for product support, shipping queries etc.

Is the SFH618A-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFH618A-4 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS and Schukat Electronic have stock available or on a lead time for SFH618A-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFH618A-4 often in real-time on the comparison pages.

What if I can't find stock of SFH618A-4?

You can fill out our help required form which you can use to request a quote for SFH618A-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay