Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,980
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
2,350
in stock
|
Buy Now | |
element14
from US$0.31
|
1,571
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,571
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
249
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.65V |
Input Current | 60mA |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +110°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optoc. 5,3kV 70V 50mA 160..320% DIP4 | Schukat Electronic |
DIP-4 CPL 160-320% CTR -e3 | RS |
No. of Channels:1 Channel | element14 |
OPTOCOUPLER, TRANSISTOR O/P | Farnell |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 5.3Kv, Dip-4 | Newark Electronics |
OPTOISOLATOR 5.3KV TRANS 4DIP | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTOCPLR 4PIN | TTI Europe |
Where can I find additional details, specifications and documents for a SFH617A-4?
Additional datasheets, footprints and schematics for SFH617A-4 are listed on our Part Details page. You can also find images and similar parts to SFH617A-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH617A-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH617A-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH617A-4 fall under?
The SFH617A-4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH617A-4 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH617A-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH617A-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH617A-4 have stock available?
Authorised distributors including Schukat Electronic, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SFH617A-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH617A-4 often in real-time on the comparison pages.
What if I can't find stock of SFH617A-4?
You can fill out our help required form which you can use to request a quote for SFH617A-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.