Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
3,780
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,994
in stock
|
Buy Now | |
element14
from US$0.30
|
1,994
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,994
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
477
in stock
|
Buy Now | |
Avnet Asia
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN IEC VDE |
Current Transfer Ratio Min | 63% |
Current Transfer Ratio Typ | 63% |
Forward Current If(AV) | 10mA |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
SFH617A Series Single Channel 70V 5300 Vrms Phototransistor Optocoupler -DIP-4 | Future Electronics |
DIP-4 CPL 63-125% CTR -e3 | RS |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
OPTOCOUPLER 63-125%, WIDEBODY | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet Asia |
OPTOCPLR 4PIN | TTI Europe |
Where can I find additional details, specifications and documents for a SFH617A-2X006?
Additional datasheets, footprints and schematics for SFH617A-2X006 are listed on our Part Details page. You can also find images and similar parts to SFH617A-2X006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH617A-2X006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH617A-2X006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH617A-2X006 fall under?
The SFH617A-2X006 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH617A-2X006 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH617A-2X006 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH617A-2X006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH617A-2X006 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFH617A-2X006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH617A-2X006 often in real-time on the comparison pages.
What if I can't find stock of SFH617A-2X006?
You can fill out our help required form which you can use to request a quote for SFH617A-2X006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.