Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
3,102
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
22,498
in stock
|
Buy Now | |
RS
from US$0.68
|
3,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,107
in stock
|
Buy Now | |
element14
from US$0.31
|
3,107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,708
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,397
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,700
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
SFH615A Series 70 V 100% 5.3 kV Phototransistor Optocoupler - DIP-4 | Future Electronics |
DIP-4 CPL 100-200% CTR -e3 | RS |
Transistor Output Optocoupler, 1, 5.3 Kv, 100 %, 60 Ma, Dip, 4 Rohs Compliant: Yes |Vishay SFH615A-3X006 | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTOCOUPLER 100-200% WIDEBODY | Rutronik |
OPTOCPLR 4PIN VDE LEAD BEND | TTI Europe |
Where can I find additional details, specifications and documents for a SFH615A-3X006?
Additional datasheets, footprints and schematics for SFH615A-3X006 are listed on our Part Details page. You can also find images and similar parts to SFH615A-3X006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH615A-3X006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH615A-3X006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH615A-3X006 fall under?
The SFH615A-3X006 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH615A-3X006 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH615A-3X006 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH615A-3X006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH615A-3X006 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFH615A-3X006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH615A-3X006 often in real-time on the comparison pages.
What if I can't find stock of SFH615A-3X006?
You can fill out our help required form which you can use to request a quote for SFH615A-3X006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.