Status: | Unknown |
---|---|
Series: | SFH6156 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
97,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
89,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
28,628
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
16,723
in stock
|
Buy Now | |
element14
from US$0.26
|
16,604
in stock
|
Buy Now | |
Farnell
from US$0.36
|
16,604
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent CTR linearity depending on forward current |
Isolation test voltage, 5300 VRMS |
Fast switching times |
Applications |
---|
Switchmode power supply |
Telecom |
Battery powered equipment |
Application Notes |
---|
Application Note 43 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH6156 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SFH6156 Series Single Channel 70V 5300Vrms SMT Phototransistor Optocoupler DIP-4 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Vishay SFH6156-4T | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
OPTOCOUPLER 160-320%, SMD | Rutronik |
Optocoupler Transistor O/P 1-CH | RS |
Where can I find additional details, specifications and documents for a SFH6156-4T?
Additional datasheets, footprints and schematics for SFH6156-4T are listed on our Part Details page. You can also find images and similar parts to SFH6156-4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6156-4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6156-4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6156-4T fall under?
The SFH6156-4T is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to SFH6156-4T when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6156-4T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6156-4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SFH6156-4T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SFH6156-4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6156-4T often in real-time on the comparison pages.
What if I can't find stock of SFH6156-4T?
You can fill out our help required form which you can use to request a quote for SFH6156-4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.