Status: | Unknown |
---|---|
Series: | SFH6156 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
182,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,736
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
505
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Excellent CTR linearity depending on forward current |
Isolation test voltage, 5300 VRMS |
Fast switching times |
Applications |
---|
Switchmode power supply |
Telecom |
Battery powered equipment |
Application Notes |
---|
Application Note 43 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH6156 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SFH6156 Series Single Channel 70V 5300Vrms SMT Phototransistor Optocoupler DIP-4 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
IC OPTOCOUPL DC-IN 1-CH TRANS DC-OUT 4PDIP SMD | Avnet America |
OPTOCOUPLER, TRANSISTOR O/P | Farnell |
Where can I find additional details, specifications and documents for a SFH6156-3?
Additional datasheets, footprints and schematics for SFH6156-3 are listed on our Part Details page. You can also find images and similar parts to SFH6156-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6156-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6156-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6156-3 fall under?
The SFH6156-3 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6156-3 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6156-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6156-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SFH6156-3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for SFH6156-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6156-3 often in real-time on the comparison pages.
What if I can't find stock of SFH6156-3?
You can fill out our help required form which you can use to request a quote for SFH6156-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.