Status: | Unknown |
---|---|
Series: | SFH6156 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.26 |
5,300
|
Buy Now | |
element14 | US$0.26 |
6,811
|
Buy Now | |
Farnell | US$0.32 |
6,811
|
Buy Now | |
TTI Europe | US$0.31 |
2,300
|
Buy Now | |
Transfer Multisort Elektronik | US$0.23 |
1,334
|
Buy Now | |
Newark Electronics | US$0.34 |
-
|
Buy Now | |
Future Electronics | US$0.22 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now |
Excellent CTR linearity depending on forward current |
Isolation test voltage, 5300 VRMS |
Fast switching times |
Applications |
---|
Switchmode power supply |
Telecom |
Battery powered equipment |
Application Notes |
---|
Application Note 43 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH6156 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
SMD-4 CPL 40-80% CTR -e3 | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 5.3Kv, Smd Dip4 | Newark Electronics |
SMD-4 CPL 40-80% | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD | Avnet America |
Where can I find additional details, specifications and documents for a SFH6156-1?
Additional datasheets, footprints and schematics for SFH6156-1 are listed on our Part Details page. You can also find images and similar parts to SFH6156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6156-1 fall under?
The SFH6156-1 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6156-1 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6156-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SFH6156-1 have stock available?
Authorised distributors including element14, Farnell, RS, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for SFH6156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6156-1 often in real-time on the comparison pages.
What if I can't find stock of SFH6156-1?
You can fill out our help required form which you can use to request a quote for SFH6156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.