Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
820
in stock
|
Buy Now | |
element14
from US$0.68
|
2,357
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
2,030
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
1,883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,360
in stock
|
Buy Now | |
Farnell
from US$0.67
|
327
in stock
|
Buy Now | |
EBV Elektronik
-
|
550
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 5.3kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 25V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 25V |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Vishay Optocoupler | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Trans W/Base DC-O | RS |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP | EBV Elektronik |
HIGHSPEED COUPLER 1MBD, THT | Rutronik |
OPTOCPLR IR CTR 15 - 19% | TTI Europe |
Where can I find additional details, specifications and documents for a SFH6136?
Additional datasheets, footprints and schematics for SFH6136 are listed on our Part Details page. You can also find images and similar parts to SFH6136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6136 fall under?
The SFH6136 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6136 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6136 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6136 have stock available?
Authorised distributors including element14, Newark Electronics, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for SFH6136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6136 often in real-time on the comparison pages.
What if I can't find stock of SFH6136?
You can fill out our help required form which you can use to request a quote for SFH6136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.