Status: | Unknown |
---|---|
Series: | SFH601 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,999
in stock
|
Buy Now | |
element14
from US$0.60
|
818
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
87
in stock
|
Buy Now | |
Conrad
from US$2.19
|
51
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Isolation test voltage, 5000 VRMS |
Low coupling capacitance |
High common mode transient immunity |
Applications |
---|
Telecom |
Industrial controls |
Battery powered equipment |
Application Notes |
---|
Application Note 45 |
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH601 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Transistor O/P | Newark Electronics |
Collector current: 100 mA | Conrad |
IC OPTOCOUPL DC-IN 1-CH TRANS W/BASE DC-OUT HI CTR | EBV Elektronik |
SFH601 Series Single Channel 100V 5000Vrms Phototransistor Optocoupler DIP-6 | Future Electronics |
OPTOCPLR 6PIN 63-125% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a SFH601-2?
Additional datasheets, footprints and schematics for SFH601-2 are listed on our Part Details page. You can also find images and similar parts to SFH601-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH601-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH601-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH601-2 fall under?
The SFH601-2 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH601-2 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH601-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH601-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SFH601-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Conrad have stock available or on a lead time for SFH601-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH601-2 often in real-time on the comparison pages.
What if I can't find stock of SFH601-2?
You can fill out our help required form which you can use to request a quote for SFH601-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.