Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 5.3Kv, Dip-6 | Newark Electronics |
IC OPTOCOUPL DC-IN 1-CH TRANS W/BASE DC-OUT HI CTR | Avnet America |
Where can I find additional details, specifications and documents for a SFH600-1?
Additional datasheets, footprints and schematics for SFH600-1 are listed on our Part Details page. You can also find images and similar parts to SFH600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH600-1 fall under?
The SFH600-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH600-1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH600-1 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for SFH600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH600-1 often in real-time on the comparison pages.
What if I can't find stock of SFH600-1?
You can fill out our help required form which you can use to request a quote for SFH600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.