Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, ULTRA-FAST, 6A, 150V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
RoHS Compliant | Yes |
Rectifier, Single, 6A, 150V, Axial | Newark Electronics |
RECTIFIER, SINGLE, 6A, 150V, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a SF63+?
Additional datasheets, footprints and schematics for SF63+ are listed on our Part Details page. You can also find images and similar parts to SF63+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF63+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF63+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF63+ fall under?
The SF63+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF63+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF63+ you can contact the distributor directly for product support, shipping queries etc.
Is the SF63+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF63+ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SF63+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF63+ often in real-time on the comparison pages.
What if I can't find stock of SF63+?
You can fill out our help required form which you can use to request a quote for SF63+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.