Status: | Unknown |
---|---|
Series: | SFx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | SFx Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 125A |
Diode Type | Fast Recovery |
External Diameter | 5.3mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 3°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Typ | 35ns |
Termination Type | Axial Leaded |
DIODE, ULTRA-FAST, 3A, 500V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SF37?
Additional datasheets, footprints and schematics for SF37 are listed on our Part Details page. You can also find images and similar parts to SF37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF37 fall under?
The SF37 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF37 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF37 you can contact the distributor directly for product support, shipping queries etc.
Is the SF37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF37 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SF37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF37 often in real-time on the comparison pages.
What if I can't find stock of SF37?
You can fill out our help required form which you can use to request a quote for SF37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.