Status: | Unknown |
---|---|
Series: | SFx Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.77
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$13.52
|
4
in stock
|
Buy Now | |
element14
from US$16.60
|
4
in stock
|
Buy Now | |
Farnell
from US$14.07
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$108.45
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | SFx Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 70°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Typ | 35ns |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | SF Series |
RoHS: | Unknown |
Tip / Nozzle Width | 1.5mm |
---|---|
Tip / Nozzle Style | Conical Bent |
For Use With | Weller WSF 80 Thermo-regulated Soldering Iron Gun |
Product Range | SF Series |
SVHC | No SVHC (17-Dec-2015) |
Soldering Iron Tip, Conical, Bent, 1.6 Mm Rohs Compliant: No |Weller SF 15 | Newark Electronics |
TIP, SOLDERING GUN, CONICAL, 1.6MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SF15?
Additional datasheets, footprints and schematics for SF15 are listed on our Part Details page. You can also find images and similar parts to SF15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF15 fall under?
The SF15 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF15 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF15 you can contact the distributor directly for product support, shipping queries etc.
Is the SF15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SF15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF15 often in real-time on the comparison pages.
What if I can't find stock of SF15?
You can fill out our help required form which you can use to request a quote for SF15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.