Status: | Active |
---|---|
Series: | ESD7L |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
21,585
in stock
|
Buy Now | |
element14
from US$0.27
|
21,585
in stock
|
Buy Now | |
Farnell
from US$0.26
|
21,085
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Small Body Outline Dimensions: 0.047” x 0.047” (1.20 mm x 1.20 mm) |
IEC61000−4−2 Level 4 ESD Protection |
Low Capacitance 0.5 pF Typical |
Low Clamping Voltage |
Low Body Height: 0.020″ (0.5 mm) |
Response Time is Typically < 1.0 ns |
Low Leakage |
Benefits |
---|
Excellent for space constraint design |
System level ESD protection |
Applications |
---|
USB 2.0 |
End Products |
---|
USB 2.0 |
Description | ESD7L, Automotive, PPAP capable |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 0.9 |
V(BR) Min (V) | 5.4 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 12 |
Package Type | SOT-723-3 |
Diode, Aec-Q101, Esd Protection, Sot-723 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOT-723 | element14 |
Dual TVS Diode 5V ESD Low Cap. SOT723 | RS |
ESD Suppressors / TVS Diodes LO CAP ESD PROT 5.0V | Future Electronics |
ESD Suppressor TVS Dual Common Anode Uni-Dir/Bi-Dir ±10kV 3-Pin SOT-723 T/R | Avnet America |
SESD7L5.0DT5G, Dual Uni-Directional TVS Diode, 150mW, 3-Pin SOT-723 | ON Semiconductor SESD7L5.0DT5G | RS Americas |
Where can I find additional details, specifications and documents for a SESD7L5.0DT5G?
Additional datasheets, footprints and schematics for SESD7L5.0DT5G are listed on our Part Details page. You can also find images and similar parts to SESD7L5.0DT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SESD7L5.0DT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SESD7L5.0DT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SESD7L5.0DT5G fall under?
The SESD7L5.0DT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SESD7L5.0DT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SESD7L5.0DT5G you can contact the distributor directly for product support, shipping queries etc.
Is the SESD7L5.0DT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SESD7L5.0DT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SESD7L5.0DT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SESD7L5.0DT5G often in real-time on the comparison pages.
What if I can't find stock of SESD7L5.0DT5G?
You can fill out our help required form which you can use to request a quote for SESD7L5.0DT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.