Status: | Active |
---|---|
Series: | ESD5481 |
RoHS: | Compliant |
Low Capacitance |
Low Clamping Voltage |
Small Body Outline Dimensions: 0.60 mm x 0.30 mm |
Low Body Height: 0.3 mm |
Low Leakage |
IEC61000-4-2 ESD Protection up to 20kV Contact |
Description | ESD5481 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 15 |
V(BR) Min (V) | 5.7 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 10.7 |
Package Type | X3DFN-2 |
Esd Protection Zener/Reel |Onsemi SESD5481MUT5G | Newark Electronics |
ESD Suppressor Zener ±20KV 2-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a SESD5481MUT5G?
Additional datasheets, footprints and schematics for SESD5481MUT5G are listed on our Part Details page. You can also find images and similar parts to SESD5481MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SESD5481MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SESD5481MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SESD5481MUT5G fall under?
The SESD5481MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SESD5481MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SESD5481MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the SESD5481MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SESD5481MUT5G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SESD5481MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SESD5481MUT5G often in real-time on the comparison pages.
What if I can't find stock of SESD5481MUT5G?
You can fill out our help required form which you can use to request a quote for SESD5481MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.