Status: | Unknown |
---|---|
Series: | SESD0 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 9.2V |
---|---|
Diode Case Style | 0201 |
No. of Pins | 2Pins |
Operating Voltage | 9V |
Power Dissipation Pd | - |
Product Range | SESD0 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
ESD SUPPRESSOR, 0.2PF, 1 CH | element14 |
Where can I find additional details, specifications and documents for a SESD0201X1UN-0020-090?
Additional datasheets, footprints and schematics for SESD0201X1UN-0020-090 are listed on our Part Details page. You can also find images and similar parts to SESD0201X1UN-0020-090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SESD0201X1UN-0020-090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SESD0201X1UN-0020-090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SESD0201X1UN-0020-090 fall under?
The SESD0201X1UN-0020-090 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SESD0201X1UN-0020-090 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SESD0201X1UN-0020-090 you can contact the distributor directly for product support, shipping queries etc.
Is the SESD0201X1UN-0020-090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SESD0201X1UN-0020-090 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SESD0201X1UN-0020-090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SESD0201X1UN-0020-090 often in real-time on the comparison pages.
What if I can't find stock of SESD0201X1UN-0020-090?
You can fill out our help required form which you can use to request a quote for SESD0201X1UN-0020-090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.