Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | ML610Q112 BU52011HFV BH1620FVC BH1721FVC ML8511 KMX61 BDE0600G |
Application Sub Type | Embedded |
Kit Contents | Sensor Platform Base Board 6 Breakout Boards |
Product Range | - |
Features | 8bit MCU Analogue UV/Light/Omnipolar Hall/Temperature/Accelero Magnetometer Sensor Ext/USB Power |
EVAL BOARD, ML610Q112 SENSOR PLATFORM | Farnell |
Sensor Platform Kit | Avnet America |
Evaluation Board, Ml610Q112 Sensor Platform | Newark Electronics |
Where can I find additional details, specifications and documents for a SENSEKIT2-EVK-101?
Additional datasheets, footprints and schematics for SENSEKIT2-EVK-101 are listed on our Part Details page. You can also find images and similar parts to SENSEKIT2-EVK-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SENSEKIT2-EVK-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SENSEKIT2-EVK-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SENSEKIT2-EVK-101 fall under?
The SENSEKIT2-EVK-101 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SENSEKIT2-EVK-101 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SENSEKIT2-EVK-101 you can contact the distributor directly for product support, shipping queries etc.
Is the SENSEKIT2-EVK-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SENSEKIT2-EVK-101 have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for SENSEKIT2-EVK-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SENSEKIT2-EVK-101 often in real-time on the comparison pages.
What if I can't find stock of SENSEKIT2-EVK-101?
You can fill out our help required form which you can use to request a quote for SENSEKIT2-EVK-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.