Status: | Active |
---|---|
Series: | SEA05 |
RoHS: | Compliant |
Prices starting from US$0.29
Open-drain output stage |
Current sense threshold: 50 mV |
SOT23-6L micro package |
Constant voltage and constant current control |
Low quiescent consumption: 200 µA |
Wide operating VCC range [3.5 - 36] V |
Voltage control loop accuracy +/- 0.5% |
Low external component count |
Voltage reference: 2.5 V |
Product Specifications |
---|
DS6685 Advanced constant voltage and constant current controller |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Design Notes & Tips |
---|
DN0002 10W off-line LED driver based on VIPER27 |
Brochures |
---|
Power Management Guide |
SEA05 Series 36 V 200 uA Constant Voltage / Constant Current Controller-SOT-23-6 | Future Electronics |
Advanced Constant Voltage and Constant Current Controller 6-Pin SOT-23 T/R | Avnet America |
CONSTANT VOLTAGE/CURRENT CTRL, SOT-23-6 | Farnell |
Power Conversion |Stmicroelectronics SEA05TR | Newark Electronics |
Where can I find additional details, specifications and documents for a SEA05TR?
Additional datasheets, footprints and schematics for SEA05TR are listed on our Part Details page. You can also find images and similar parts to SEA05TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEA05TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEA05TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEA05TR fall under?
The SEA05TR is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to SEA05TR when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEA05TR you can contact the distributor directly for product support, shipping queries etc.
Is the SEA05TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SEA05TR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for SEA05TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEA05TR often in real-time on the comparison pages.
What if I can't find stock of SEA05TR?
You can fill out our help required form which you can use to request a quote for SEA05TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.