Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Frequency | 100kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Precision timer for -55 to 125C operation | Texas Instruments |
Timer, 100Khz, 18V, Soic-8 | Newark Electronics |
Timer Signal, SE555DR | RS |
TIMER, 100KHZ, 18V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a SE555DR?
Additional datasheets, footprints and schematics for SE555DR are listed on our Part Details page. You can also find images and similar parts to SE555DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE555DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE555DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE555DR fall under?
The SE555DR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SE555DR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE555DR you can contact the distributor directly for product support, shipping queries etc.
Is the SE555DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE555DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, RS and element14 have stock available or on a lead time for SE555DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE555DR often in real-time on the comparison pages.
What if I can't find stock of SE555DR?
You can fill out our help required form which you can use to request a quote for SE555DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.