SE20AFD-M3/6A Semiconductors - Discretes by Vishay Intertechnology

RECTIFIER ESD 200V 2A DO-221AC

Status: Unknown
Series: SE20A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 2A
Diode Configuration Single
Forward Voltage VF Max 980mV
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 35A
Operating Temperature Max 175°C
Diode Case Style DO-221AC
No. of Pins 2Pins
Product Range SE20A Series
Automotive Qualification Standard -
Diode Type Standard Recovery
Operating Temperature Min -55°C

Alternative Descriptions

Rectifier, Standard, 2A, 200V, Do-221Ac | Newark Electronics
2.0A, 200V, ESD PROTECTION, SLIM SMA | Future Electronics
Diode Switching 200V 2A 2-Pin DO-221AC T/R | Avnet America
RECTIFIER, ESD, 200V, 2A, DO-221AC | element14
2.0A 200V ESD PROT SLIM SMA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE20AFD-M3/6A?

Additional datasheets, footprints and schematics for SE20AFD-M3/6A are listed on our Part Details page. You can also find images and similar parts to SE20AFD-M3/6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE20AFD-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE20AFD-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE20AFD-M3/6A fall under?

The SE20AFD-M3/6A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SE20AFD-M3/6A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE20AFD-M3/6A you can contact the distributor directly for product support, shipping queries etc.

Is the SE20AFD-M3/6A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SE20AFD-M3/6A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SE20AFD-M3/6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE20AFD-M3/6A often in real-time on the comparison pages.

What if I can't find stock of SE20AFD-M3/6A?

You can fill out our help required form which you can use to request a quote for SE20AFD-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay