Status: | Unknown |
---|---|
Series: | SE15P Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 900ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | SE15P Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | ESD Protection |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
SE15PJ Series 600 V 1.5 A Surface Mount ESD Capability Rectifier - DO-220AA | Future Electronics |
Diode Switching 600V 1.5A 2-Pin SMP T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
Standard Power Diode, Single, 600 V, 1.5 A, 1.05 V, 30 A, 175 C Rohs Compliant: Yes |Vishay SE15PJ-M3/84A | Newark Electronics |
1.5A 600V ESD PROT DO-220AA | TTI Europe |
DIODE, RECT, ESD PRO, 1.5A, 600V, SMP | Farnell |
Where can I find additional details, specifications and documents for a SE15PJ-M3/84A?
Additional datasheets, footprints and schematics for SE15PJ-M3/84A are listed on our Part Details page. You can also find images and similar parts to SE15PJ-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE15PJ-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE15PJ-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE15PJ-M3/84A fall under?
The SE15PJ-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SE15PJ-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE15PJ-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SE15PJ-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE15PJ-M3/84A have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for SE15PJ-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE15PJ-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SE15PJ-M3/84A?
You can fill out our help required form which you can use to request a quote for SE15PJ-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.