Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | - |
---|---|
Viewing Angle | 20° |
Power Consumption | 70mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 (3mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Angle of Half Sensitivity ± | 40° |
Current Ic Typ | 24mA |
Fall Time tf | 12µs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Spectral Response Wavelength | 880nm |
Rise Time | 12µs |
Sensitivity @ mW / cm² Max | 24.0@5 |
Sensitivity @ mW / cm² Min | 12.0@5 |
Transistor Polarity | NPN |
Transistor Type | Photo |
Voltage Vcc | 5V |
Infrared Sensors/Honeywell |Honeywell SDP8405-003 | Newark Electronics |
PHOTOTRANSISTOR, T1 | Farnell |
Where can I find additional details, specifications and documents for a SDP8405-003?
Additional datasheets, footprints and schematics for SDP8405-003 are listed on our Part Details page. You can also find images and similar parts to SDP8405-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP8405-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP8405-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP8405-003 fall under?
The SDP8405-003 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to SDP8405-003 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP8405-003 you can contact the distributor directly for product support, shipping queries etc.
Is the SDP8405-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP8405-003 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SDP8405-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP8405-003 often in real-time on the comparison pages.
What if I can't find stock of SDP8405-003?
You can fill out our help required form which you can use to request a quote for SDP8405-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.