Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 7Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Contact Resistance | 40mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Gender | Receptacle |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
No. of Mating Cycles | 10.000 |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Card Edge & Backplane Connector, Memory Socket, Receptacle, 7, 2.5 Mm, Surface Mount Rohs Compliant: Yes |Multicomp Pro SDCMF-10715W1T1 | Newark Electronics |
CARD, MMC, W/METAL COVER, STANDOFF | element14 |
Where can I find additional details, specifications and documents for a SDCMF-10715W1T1?
Additional datasheets, footprints and schematics for SDCMF-10715W1T1 are listed on our Part Details page. You can also find images and similar parts to SDCMF-10715W1T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDCMF-10715W1T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDCMF-10715W1T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDCMF-10715W1T1 fall under?
The SDCMF-10715W1T1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SDCMF-10715W1T1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDCMF-10715W1T1 you can contact the distributor directly for product support, shipping queries etc.
Is the SDCMF-10715W1T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDCMF-10715W1T1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SDCMF-10715W1T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDCMF-10715W1T1 often in real-time on the comparison pages.
What if I can't find stock of SDCMF-10715W1T1?
You can fill out our help required form which you can use to request a quote for SDCMF-10715W1T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.