SDCMF-10715W1T0 Connectors by Multicomp

CARD MMC W/METAL COVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
861
in stock
Buy Now
Logo for element14
element14
from US$1.03
861
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
75
in stock
Buy Now

Specifications

Product Range -
Connector Type Memory Socket
No. of Contacts 7Contacts
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
Card Edge / Backplane Connector Type Card Edge
Contact Resistance 40mohm
Contact Termination Through Hole Right Angle
Contact Termination Type Through Hole
Current Rating 0.5A
Gender Receptacle
Insulation Resistance 1000Mohm
Lead Spacing 2.5mm
No. of Mating Cycles 10.000
No. of Rows 1Rows
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Pitch Spacing 2.5mm
Voltage Rating VAC 250V


SDCMF-10715W1T0 Memory Sockets by Multicomp Pro

Card Edge & Backplane Connector, Memory Socket, Receptacle, 7, 2.5 mm, Through Hole

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

CARD, MMC, W/METAL COVER | element14
Connector, Mmc, 7Pos | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDCMF-10715W1T0?

Additional datasheets, footprints and schematics for SDCMF-10715W1T0 are listed on our Part Details page. You can also find images and similar parts to SDCMF-10715W1T0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDCMF-10715W1T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDCMF-10715W1T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDCMF-10715W1T0 fall under?

The SDCMF-10715W1T0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to SDCMF-10715W1T0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDCMF-10715W1T0 you can contact the distributor directly for product support, shipping queries etc.

Is the SDCMF-10715W1T0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDCMF-10715W1T0 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SDCMF-10715W1T0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDCMF-10715W1T0 often in real-time on the comparison pages.

What if I can't find stock of SDCMF-10715W1T0?

You can fill out our help required form which you can use to request a quote for SDCMF-10715W1T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay