Status: | Unknown |
---|---|
Series: | SDBMF Series |
RoHS: | Unknown |
Product Range | SDBMF Series |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | SDBMF Series |
RoHS: | Compliant |
Product Range | SDBMF Series |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Connector, Sd, 9Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a SDBMF-00915B1T2?
Additional datasheets, footprints and schematics for SDBMF-00915B1T2 are listed on our Part Details page. You can also find images and similar parts to SDBMF-00915B1T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDBMF-00915B1T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDBMF-00915B1T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDBMF-00915B1T2 fall under?
The SDBMF-00915B1T2 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SDBMF-00915B1T2 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDBMF-00915B1T2 you can contact the distributor directly for product support, shipping queries etc.
Is the SDBMF-00915B1T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDBMF-00915B1T2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SDBMF-00915B1T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDBMF-00915B1T2 often in real-time on the comparison pages.
What if I can't find stock of SDBMF-00915B1T2?
You can fill out our help required form which you can use to request a quote for SDBMF-00915B1T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.