Status: | Unknown |
---|---|
Series: | SDBMF Series |
RoHS: | Unknown |
Product Range | SDBMF Series |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 40mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.625mm |
No. of Mating Cycles | 10.000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | SDBMF Series |
RoHS: | Compliant |
Memory / Card Type | SD |
---|---|
Insert & Eject Mechanism | Push-Push |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | SDBMF Series |
RoHS Compliant | Yes |
Memory Card Connector, Sd, 9 Position | Newark Electronics |
CONNECTOR, SD CARD, PUSH PUSH, SMT, R/A | element14 |
Where can I find additional details, specifications and documents for a SDBMF-00915B0T2?
Additional datasheets, footprints and schematics for SDBMF-00915B0T2 are listed on our Part Details page. You can also find images and similar parts to SDBMF-00915B0T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDBMF-00915B0T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDBMF-00915B0T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDBMF-00915B0T2 fall under?
The SDBMF-00915B0T2 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SDBMF-00915B0T2 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDBMF-00915B0T2 you can contact the distributor directly for product support, shipping queries etc.
Is the SDBMF-00915B0T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDBMF-00915B0T2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SDBMF-00915B0T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDBMF-00915B0T2 often in real-time on the comparison pages.
What if I can't find stock of SDBMF-00915B0T2?
You can fill out our help required form which you can use to request a quote for SDBMF-00915B0T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.