Drain Source Voltage Vds | 65V |
---|---|
Continuous Drain Current Id | 7A |
Power Dissipation Pd | 108W |
Operating Frequency Min | - |
Operating Frequency Max | 945MHz |
RF Transistor Case | M250 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
RF TRANSISTOR, 65V, 945MHZ, M250 | Farnell |
Where can I find additional details, specifications and documents for a SD57060-01?
Additional datasheets, footprints and schematics for SD57060-01 are listed on our Part Details page. You can also find images and similar parts to SD57060-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD57060-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD57060-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD57060-01 fall under?
The SD57060-01 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SD57060-01 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD57060-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SD57060-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD57060-01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SD57060-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD57060-01 often in real-time on the comparison pages.
What if I can't find stock of SD57060-01?
You can fill out our help required form which you can use to request a quote for SD57060-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.