Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 5A |
Panel Cutout Height | 44mm |
Panel Cutout Width | 44mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 10mm |
External Length / Height | 47mm |
External Width | 47mm |
Meter Size/Dimensions | 47mm x 47mm x 23mm |
Analogue Panel Meter, Moving Magnet Type, Left Zero Hand, Dc Current, 0A To 5A, 44 Mm, 44 Mm Rohs Compliant: Yes |Multicomp SD506/0-5A | Newark Electronics |
Where can I find additional details, specifications and documents for a SD506/0-5A?
Additional datasheets, footprints and schematics for SD506/0-5A are listed on our Part Details page. You can also find images and similar parts to SD506/0-5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD506/0-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD506/0-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD506/0-5A fall under?
The SD506/0-5A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SD506/0-5A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD506/0-5A you can contact the distributor directly for product support, shipping queries etc.
Is the SD506/0-5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD506/0-5A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD506/0-5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD506/0-5A often in real-time on the comparison pages.
What if I can't find stock of SD506/0-5A?
You can fill out our help required form which you can use to request a quote for SD506/0-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.