SD2010S100S1R0 AVX Corporation Parts by KYOCERA AVX

SCHOTTKEY 2010 100V 1A BARRIER RECTIFIER DIODE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX Schottky rectifier diodes offer unique lead-less chip packaging technology which eliminates the lead frame wire bond to give the chip top-bottom symmetry for fewer mounting problems, better heat transfer, and current handling capability (compared to SOD devices).

Where to Buy

Prices starting from US$0.0468

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0468
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Alternative Descriptions

Schottkey 2010 100V 1A Barrier Rectifier Diode Rohs Compliant: Yes |Kyocera Avx SD2010S100S1R0 | Newark Electronics
1.0A 100V SKY 2010 | TTI Europe
DIODE, SCHOTTKY, 1A, 100V, D0-214AC | Farnell
Diode Schottky 100V 1A 2-Pin Case 2010 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD2010S100S1R0?

Additional datasheets, footprints and schematics for SD2010S100S1R0 are listed on our Part Details page. You can also find images and similar parts to SD2010S100S1R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD2010S100S1R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD2010S100S1R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD2010S100S1R0 fall under?

The SD2010S100S1R0 is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to SD2010S100S1R0 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD2010S100S1R0 you can contact the distributor directly for product support, shipping queries etc.

Is the SD2010S100S1R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SD2010S100S1R0 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for SD2010S100S1R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD2010S100S1R0 often in real-time on the comparison pages.

What if I can't find stock of SD2010S100S1R0?

You can fill out our help required form which you can use to request a quote for SD2010S100S1R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay