Prices starting from US$0.05
Steady State Power Routing of 200mW |
Peak Power: 350 Watts (8 x 20 us) |
Low Leakage |
Cathode Indicated by Polarity Band |
Package Weight: 4.507 mg |
Meets IEC61000-4-2 Level 4, 15 kV (Air), 8 kV (Contact) |
Meets IEC61000-4-4 Level 4, 40A |
Meets 16kV Human Body Model ESD Requirements |
Device Meets MSL1 Requirements |
Meets IEC6100-4-5, Lightning, 24A |
Applications |
---|
Voltage and ESD sensitive equipment such as computers, printers, business machines, communication systems, medical equipment and other applications. |
Description | SD12 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 150 |
V(BR) Min (V) | 13.3 |
VRWM Max (V) | 12 |
IR Max (µA) | 1 |
PPK Max (W) | 350 |
Package Type | SOD-323 |
SD05T1 Series 15.75 V 350 W Transient Voltage Suppressor Diode - SOD-323 | Future Electronics |
TVS Diode 350W 12V ESD Protection SOD323 | RS |
Sod-323 0.8M Sgl Cpr Pbf | Newark Electronics |
SOD-323 0.8M SGL CPR PBF | element14 |
ESD Suppressor TVS 30KV 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SD12T1G?
Additional datasheets, footprints and schematics for SD12T1G are listed on our Part Details page. You can also find images and similar parts to SD12T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD12T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD12T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD12T1G fall under?
The SD12T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD12T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD12T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SD12T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SD12T1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SD12T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD12T1G often in real-time on the comparison pages.
What if I can't find stock of SD12T1G?
You can fill out our help required form which you can use to request a quote for SD12T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.