Status: | Unknown |
---|---|
Series: | SD120 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 125°C |
Product Range | SD120 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
Small Signal Schottky Diode, Single, 40 V, 1 A, 500 Mv, 20 A, 125 C Rohs Compliant: Yes |Kyocera Avx SD1206T040S1R0 | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, SOD-123 | element14 |
Diode Schottky 40 V 1A (DC) Surface Mount 1206 (3216 Metric) | Future Electronics |
Diode Schottky 40V 1A 2-Pin Case 1206 | Avnet America |
1.0A 40V SKY 1206 THIN | TTI Europe |
Where can I find additional details, specifications and documents for a SD1206T040S1R0?
Additional datasheets, footprints and schematics for SD1206T040S1R0 are listed on our Part Details page. You can also find images and similar parts to SD1206T040S1R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD1206T040S1R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD1206T040S1R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD1206T040S1R0 fall under?
The SD1206T040S1R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD1206T040S1R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD1206T040S1R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SD1206T040S1R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD1206T040S1R0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SD1206T040S1R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD1206T040S1R0 often in real-time on the comparison pages.
What if I can't find stock of SD1206T040S1R0?
You can fill out our help required form which you can use to request a quote for SD1206T040S1R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.