Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$0.0198
|
270,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,155
in stock
|
Buy Now | |
element14
from US$0.07
|
4,155
in stock
|
Buy Now | |
Farnell
from US$0.07
|
4,155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,610
in stock
|
Buy Now | |
Avnet America
from US$0.0391
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.0409
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | - |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SD103 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 1.5A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | SD103 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 1.5A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 10ns |
Reverse Recovery Time trr Typ | 10ns |
Termination Type | Surface Mount Device |
SD103CW Series 20 V 350 mA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Schottky Diode, 200Ma, 20V, Sod-323 | Newark Electronics |
DIODE, SCHOTTKY, 20V, 0.25W, SOD123 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 0.35A 20V SOD123 | RS |
Diode Schottky 20V 0.35A 2-Pin SOD-123 T/R | Avnet America |
Diode Schottky 0.35A 20V SOD123 | Diodes Inc SD103CW-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | 600mV |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SD103CW-7-F?
Additional datasheets, footprints and schematics for SD103CW-7-F are listed on our Part Details page. You can also find images and similar parts to SD103CW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD103CW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103CW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD103CW-7-F fall under?
The SD103CW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD103CW-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD103CW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the SD103CW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD103CW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SD103CW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD103CW-7-F often in real-time on the comparison pages.
What if I can't find stock of SD103CW-7-F?
You can fill out our help required form which you can use to request a quote for SD103CW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.