Status: | Unknown |
---|---|
Series: | SD103AWS, SD103BWS, SD103CWS |
RoHS: | Compliant |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0373
|
2,650
in stock
|
Buy Now | |
Farnell
from US$0.06
|
202,585
in stock
|
Buy Now | |
element14
from US$0.0477
|
199,585
in stock
|
Buy Now | |
TTI Europe
from US$0.0394
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
33,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,058
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,940
in stock
|
Buy Now | |
Rutronik
from US$0.0412
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.0459
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
The SD103 series is a metal-on-silicon Schottky barrier device which is protected by a PN junction guard ring |
The low forward voltage drop and fast switching make it ideal for protection of MOS devices, steering, biasing, and coupling diodes for fast switching and low logic level applications |
For general purpose applications |
Datasheet |
---|
SD103AWS, SD103BWS, SD103CWS |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SCHOTTKY DIODE, 40V, 0.35A, SOD-323 | Farnell |
SD103AWS Series 40 V 350 mA SMT Small Signal Schottky Diode - SOD-323 | Future Electronics |
Vishay Schottky Diode, 350mA, 40V, SOD-323 | Distrelec |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Signal Schottky 40V SOD323 | RS |
SCHOTTKY-DIODE 40V 0,35A SOD323 | Rutronik |
Small Signal Diode, Single, 40V, Sod-323 | Newark Electronics |
Diode Small Signal Schottky 40V 0.35A 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SD103AWS-E3-08?
Additional datasheets, footprints and schematics for SD103AWS-E3-08 are listed on our Part Details page. You can also find images and similar parts to SD103AWS-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD103AWS-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103AWS-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD103AWS-E3-08 fall under?
The SD103AWS-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD103AWS-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD103AWS-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the SD103AWS-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SD103AWS-E3-08 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, Future Electronics and Distrelec have stock available or on a lead time for SD103AWS-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD103AWS-E3-08 often in real-time on the comparison pages.
What if I can't find stock of SD103AWS-E3-08?
You can fill out our help required form which you can use to request a quote for SD103AWS-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.