Status: | Active |
---|---|
Series: | SD05 |
RoHS: | Compliant |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
14,750
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0497
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
21,204
in stock
|
Buy Now | |
element14
from US$0.13
|
21,204
in stock
|
Buy Now | |
Farnell
from US$0.12
|
21,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,920
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,755
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,666
in stock
|
Buy Now | |
Avnet Silica
-
|
87,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Steady State Power Routing of 200mW |
Peak Power: 350 Watts (8 x 20 us) |
Low Leakage |
Cathode Indicated by Polarity Band |
Package Weight: 4.507 mg |
Meets IEC61000-4-2 Level 4, 15 kV (Air), 8 kV (Contact) |
Meets IEC61000-4-4 Level 4, 40A |
Meets 16kV Human Body Model ESD Requirements |
Device Meets MSL1 Requirements |
Meets IEC6100-4-5, Lightning, 24A |
Applications |
---|
Voltage and ESD sensitive equipment such as computers, printers, business machines, communication systems, medical equipment and other applications. |
Description | SD05 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 350 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 10 |
PPK Max (W) | 350 |
Package Type | SOD-323 |
SD05T1 Series 7.3V 350W Uni Directiional Transient Voltage Suppressor - SOD-323 | Future Electronics |
ESD Suppressor TVS 30KV 2-Pin SOD-323 T/R | Avnet America |
Transient Voltage Suppressor, Tvs, Sd05T1 Series, Unidirectional, 5 V, Sod-323, 2, 6.2 V Rohs Compliant: Yes |Onsemi SD05T1G | Newark Electronics |
TVS, 350W, 5V, UNI, SOD-323 | element14 |
TVS Diode 350W 5V ESD Protection SOD323 | RS |
Diode: TVS | Transfer Multisort Elektronik |
onsemi ESD Protection Diode, SOD-323, 7.3V, 15kV | Distrelec |
SD05T1G, Uni-Directional TVS Diode, 350W, 2-Pin SOD-323 | ON Semiconductor SD05T1G | RS Americas |
Where can I find additional details, specifications and documents for a SD05T1G?
Additional datasheets, footprints and schematics for SD05T1G are listed on our Part Details page. You can also find images and similar parts to SD05T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD05T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD05T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD05T1G fall under?
The SD05T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD05T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD05T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SD05T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SD05T1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SD05T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD05T1G often in real-time on the comparison pages.
What if I can't find stock of SD05T1G?
You can fill out our help required form which you can use to request a quote for SD05T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.