Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.83
|
322
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
1,800
in stock
|
Buy Now | |
CoreStaff
from US$2.88
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
1,213
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
325
in stock
|
Buy Now | |
element14
from US$4.14
|
325
in stock
|
Buy Now | |
Farnell
from US$4.70
|
325
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Long creepage distance |
Simple to drive |
Pb-free lead plating; RoHS compliant |
Drain-source Voltage[V] | 1700 |
---|---|
Drain-source On-state Resistance(Typ.)[mΩ] | 1150 |
Generation | 2nd Gen (Planar) |
Drain Current[A] | 3.7 |
Total Power Dissipation[W] | 35 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Data Sheet |
---|
SCT2H12NZ Data Sheet |
Quick Start Guide |
---|
QUICK START GUIDE for BD7682FJ-LB-EVK-302 |
User's Guide |
---|
BD7682FJ-EVK-402 Evaluation Board User's Guide |
100 W Auxiliary Power Supply Eval Board BD7682FJ-LB-EVK-302 |
Application Note |
---|
BD7682FL-LB Application Note |
5kW High-Efficiency Fan-less Inverter |
800V Three-Phase Output LLC DC/DC Resonant Converter |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
SCT2H12NZ Series 1700 V 3.7 A 1.5 Ohm N-Channel SiC Power Mosfet - TO-3PFM | Future Electronics |
Trans MOSFET N-CH 1.7KV 3.7A 3-Pin TO-3PFM Tube | Avnet America |
Mosfet, N-Ch, 1.7Kv, To-3Pfm | Newark Electronics |
MOSFET, N-CH, 1.7KV, 3.7A, TO-3PFM | element14 |
SiC MOSFET N-Channel 1700V 3.7A TO-3PFM | RS |
Where can I find additional details, specifications and documents for a SCT2H12NZGC11?
Additional datasheets, footprints and schematics for SCT2H12NZGC11 are listed on our Part Details page. You can also find images and similar parts to SCT2H12NZGC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT2H12NZGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT2H12NZGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT2H12NZGC11 fall under?
The SCT2H12NZGC11 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT2H12NZGC11 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT2H12NZGC11 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT2H12NZGC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCT2H12NZGC11 have stock available?
Authorised distributors including Future Electronics, Avnet America, CoreStaff, Chip One Stop and Newark Electronics have stock available or on a lead time for SCT2H12NZGC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT2H12NZGC11 often in real-time on the comparison pages.
What if I can't find stock of SCT2H12NZGC11?
You can fill out our help required form which you can use to request a quote for SCT2H12NZGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.