Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 29A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 18V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 165W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SiC-N-Ch 650V 29A 165W 0,156R TO220AB | Schukat Electronic |
MOSFET, N CHANNEL, 650V, 29A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a SCT2120AFC?
Additional datasheets, footprints and schematics for SCT2120AFC are listed on our Part Details page. You can also find images and similar parts to SCT2120AFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT2120AFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT2120AFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT2120AFC fall under?
The SCT2120AFC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT2120AFC when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT2120AFC you can contact the distributor directly for product support, shipping queries etc.
Is the SCT2120AFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCT2120AFC have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic and Farnell have stock available or on a lead time for SCT2120AFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT2120AFC often in real-time on the comparison pages.
What if I can't find stock of SCT2120AFC?
You can fill out our help required form which you can use to request a quote for SCT2120AFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.